SCREWDRIVER, SLOT, 4MM; Tip Size:4mm; Blade Length:75mm; Overall Length:168mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Length, Imperial:6.61"; Screwdriver Type:Slotted; Tip / Nozzle Size:4mm; Tip / Nozzle Style:Slotted; Tip SizeRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M4819 |
| Product Name | Screwdriver, Slot, 4Mm; Tip Size Facom |