SCREWDRIVER, SLOT, 2MM; Tip Size:2mm; Blade Length:75mm; Overall Length:157mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Length, Imperial:6.18"; Screwdriver Type:Slotted; Tip / Nozzle Size:2mm; Tip / Nozzle Style:Slotted; Tip SizeRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M4816 |
| Product Name | Screwdriver, Slot, 2Mm; Tip Size Facom |