SCREWDRIVER, SLOT, 1.5MM; Tip Size:1.5mm; Blade Length:35mm; Overall Length:117mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Driver Type:Slot; External Width:1.5mm; Length, Imperial:4.6"; Screwdriver Type:Slotted; Tip / Nozzle RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M4811 |
| Product Name | Screwdriver, Slot, 1.5Mm; Tip Size Facom |