Facom Tools Screwdriver 5, 5X150 1000V; Tip Size Facom A5.5X150VE

Description
SCREWDRIVER 5, 5X150 1000V; Tip Size:5.5mm; Blade Length:150mm; Overall Length:260mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Screwdriver Type:Slotted; Tip / Nozzle Size:5.5mm RoHS Compliant: NA
Description
SCREWDRIVER 5, 5X150 1000V; Tip Size:5.5mm; Blade Length:150mm; Overall Length:260mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Screwdriver Type:Slotted; Tip / Nozzle Size:5.5mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Screwdriver 5, 5X150 1000V; Tip Size Facom - 19P0440 - Newark, An Avnet Company
Chicago, IL, United States
Screwdriver 5, 5X150 1000V; Tip Size Facom
19P0440
Screwdriver 5, 5X150 1000V; Tip Size Facom 19P0440
SCREWDRIVER 5, 5X150 1000V; Tip Size:5.5mm; Blade Length:150mm; Overall Length:260mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Screwdriver Type:Slotted; Tip / Nozzle Size:5.5mm RoHS Compliant: NA

SCREWDRIVER 5, 5X150 1000V; Tip Size:5.5mm; Blade Length:150mm; Overall Length:260mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Screwdriver Type:Slotted; Tip / Nozzle Size:5.5mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hand Tools
Product Number 19P0440
Product Name Screwdriver 5, 5X150 1000V; Tip Size Facom
Unlock Full Specs
to access all available technical data

Similar Products