WATERPROOF TOOLBOX, 28"; Carrying Case Material:-; External Height:308mm; External Width:710mm; External Depth:285mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Internal Depth - Metric:28.5cm; Internal Height - Metric:71cm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24R8413 |
| Product Name | Waterproof Toolbox, 28; Carrying Case Material Stanley Fat Max |