Facom UK Ltd Wrenches 92A.24

Description
Facom 92A.24 Tubular Box Spanner
Request a Quote
Description
Facom 92A.24 Tubular Box Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2360053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2360053
Wrenches 2360053
Facom 92A.24 Tubular Box Spanner

Facom 92A.24 Tubular Box Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2360053
Product Name Wrenches
Wrench Length 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details