Facom UK Ltd Wrenches 92A.22

Description
Facom 92A.22 Tubular Box Spanner
Request a Quote
Description
Facom 92A.22 Tubular Box Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2360050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2360050
Wrenches 2360050
Facom 92A.22 Tubular Box Spanner

Facom 92A.22 Tubular Box Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2360050
Product Name Wrenches
Wrench Length 6.77 inch (172 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details