Facom UK Ltd Wrenches 92A.21

Description
Facom 92A.21 Tubular Box Spanner
Request a Quote
Description
Facom 92A.21 Tubular Box Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2360049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2360049
Wrenches 2360049
Facom 92A.21 Tubular Box Spanner

Facom 92A.21 Tubular Box Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2360049
Product Name Wrenches
Wrench Length 6.42 inch (163 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details