Facom UK Ltd Wrenches 92A.16

Description
Facom 92A.16 Tubular Box Spanner
Request a Quote
Description
Facom 92A.16 Tubular Box Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2360043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2360043
Wrenches 2360043
Facom 92A.16 Tubular Box Spanner

Facom 92A.16 Tubular Box Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2360043
Product Name Wrenches
Wrench Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details