Facom UK Ltd Wrenches 92A.14

Description
Facom 92A.14 Tubular Box Spanner
Request a Quote
Description
Facom 92A.14 Tubular Box Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2360041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2360041
Wrenches 2360041
Facom 92A.14 Tubular Box Spanner

Facom 92A.14 Tubular Box Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2360041
Product Name Wrenches
Wrench Length 5.35 inch (136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details