Facom UK Ltd Torx Keys 89TXA.45

Description
Facom Torx 45 P Shaped Hex Key
Request a Quote
Description
Facom Torx 45 P Shaped Hex Key
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Torx Keys - 1883690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Torx Keys
1883690
Torx Keys 1883690
Facom Torx 45 P Shaped Hex Key

Facom Torx 45 P Shaped Hex Key

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1883690
Product Name Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details