Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
FACOM UK LTD
89TX.40SLS -- TORX KEYS
Facom UK Ltd
Torx Keys
89TX.40SLS
Description
SLS T HANDLE TORX WRENCH T40
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SLS T HANDLE TORX WRENCH T40
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Torx Keys
9103155
Torx Keys
9103155
SLS T HANDLE TORX WRENCH T40
SLS T HANDLE TORX WRENCH T40
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wrenches
Product Number
9103155
Product Name
Torx Keys
Type
Key
Unlock Full Specs
to access all available technical data
Similar Products
Lowell Corporation
SureTork Wrench
Specs
Type
Torque
Drive Size
0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length
21.25 inch (540 mm)
View Details
Petersen Products Co.
Wrench For Remote Placement Expander Plug, 7" Long
148-3007
Specs
Wrench Length
7 inch (178 mm)
View Details
Kuriyama of America, Inc.
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File
SWHA
Specs
Drive Type
Specialty/Other
Drive Size
1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight
4.79 lbs (2.17 kg)
View Details
Hottinger Brüel & Kjær A/S
Transfer torque wrench TTS/200NM
1-TTS/200NM
Specs
Type
Torque
View Details