Facom UK Ltd Tape Measures 897A.528PB

Description
Mesure PREMIUM 5 m, ruban Mylar large 28
Request a Quote
Description
Mesure PREMIUM 5 m, ruban Mylar large 28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tape Measures - 2360637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tape Measures
2360637
Tape Measures 2360637
Mesure PREMIUM 5 m, ruban Mylar large 28

Mesure PREMIUM 5 m, ruban Mylar large 28

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rules and Length Gauges
Product Number 2360637
Product Name Tape Measures
Rule / Length Gauge Type Tape Measure
Unlock Full Specs
to access all available technical data

Similar Products

Rulers - 1218213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 1.26 inch (32 mm)
Materials of Construction Steel; Steel
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Specs
Rule / Length Gauge Type Rotary Glass Scale
Reading Method / Display Graduated scale
Units Metric
View Details
Wire and Cable Measuring Meter (feet and inches, urethane rollers) - WMIU AR0630 - Eraser Company, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Width / Diameter 0.0157 to 2 inch (0.4000 to 50.8 mm)
Reading Method / Display Mechanical Counter
View Details