Round PVC cable multifunction stripper with a trigger system: 30% less effort. Equiped with: a blade advance adjustment wheel, an auto-pivot blade, a dual safety system, a blade safety catch, a stripping point, a spare auto-pivot blade and an auto-pivot blade replacement
Cable Type = PVC Wire
Stripping Range = 4 - 28mm
Minimum Size = 4mm
Maximum Size = 28mm
Overall Length = 167mm
RS Components, Ltd. | |
---|---|
Product Category | Wire, Cable, and Connector Tools |
Product Number | 7653361 |
Tool Type | Stripper |
1.25mm Pitch High-Reliability Connector - Gecko with Latches