Facom UK Ltd Hex Keys 84TZSA.6

Description
Ball Ended Hexagon Key 6mm
Request a Quote
Description
Ball Ended Hexagon Key 6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 7691748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
7691748
Hex Keys 7691748
Ball Ended Hexagon Key 6mm

Ball Ended Hexagon Key 6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 7691748
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details