Facom UK Ltd Hex Keys 84TZSA.5

Description
Facom 5mm P Shaped Hex Key Metric Ball
Request a Quote
Description
Facom 5mm P Shaped Hex Key Metric Ball
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 1883666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
1883666
Hex Keys 1883666
Facom 5mm P Shaped Hex Key Metric Ball

Facom 5mm P Shaped Hex Key Metric Ball

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1883666
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details