Facom UK Ltd Hex Keys 84TZA.8

Description
Facom 8mm P Shaped Hex Key Metric HEX
Request a Quote
Description
Facom 8mm P Shaped Hex Key Metric HEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 1883663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
1883663
Hex Keys 1883663
Facom 8mm P Shaped Hex Key Metric HEX

Facom 8mm P Shaped Hex Key Metric HEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1883663
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details