Facom UK Ltd Hex Keys 84TZA.3

Description
Facom 3mm P Shaped Hex Key Metric HEX
Request a Quote
Description
Facom 3mm P Shaped Hex Key Metric HEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 1883653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
1883653
Hex Keys 1883653
Facom 3mm P Shaped Hex Key Metric HEX

Facom 3mm P Shaped Hex Key Metric HEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1883653
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details