Facom UK Ltd Hex Keys 84TZ.4SLS

Description
SLS T HANDLE HEX KEY WRENCH 4MM
Request a Quote
Description
SLS T HANDLE HEX KEY WRENCH 4MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 9103120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
9103120
Hex Keys 9103120
SLS T HANDLE HEX KEY WRENCH 4MM

SLS T HANDLE HEX KEY WRENCH 4MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 9103120
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Socket Wrench - Model 54 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1 to 2.62 inch (25.4 to 66.67 mm)
Wrench Length 24 inch (610 mm)
View Details