Facom UK Ltd Hex Keys 84TC.6

Description
Tee handle hexagon key 6 mm
Request a Quote
Description
Tee handle hexagon key 6 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 7691732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
7691732
Hex Keys 7691732
Tee handle hexagon key 6 mm

Tee handle hexagon key 6 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 7691732
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details