SCREWDRIVER SET, HEXAGON, 5PC; Overall Length:-; Hex Tip Size:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Kit Contents:0.9mm, 1.3mm, 1.5mm, 2mm, 2.5mm Hexagon Bits; Screwdriver Type:Hex RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 31M6795 |
| Product Name | Screwdriver Set, Hexagon, 5Pc; Overall Length Facom |