Facom UK Ltd Hex Keys 83S.8L

Description
CLE MALE EXTRALONG SPHER 8MM
Request a Quote
Description
CLE MALE EXTRALONG SPHER 8MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361367
Hex Keys 2361367
CLE MALE EXTRALONG SPHER 8MM

CLE MALE EXTRALONG SPHER 8MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361367
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details