Facom UK Ltd Hex Keys 83H.8

Description
CLE MALE LONGUE 8MM
Request a Quote
Description
CLE MALE LONGUE 8MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361356
Hex Keys 2361356
CLE MALE LONGUE 8MM

CLE MALE LONGUE 8MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361356
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details