Facom UK Ltd Hex Keys 83H.5

Description
CLE MALE LONGUE 5MM
Request a Quote
Description
CLE MALE LONGUE 5MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361351
Hex Keys 2361351
CLE MALE LONGUE 5MM

CLE MALE LONGUE 5MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361351
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details