Facom UK Ltd Hex Keys 83H.32

Description
CLE MALE LONGUE 32MM
Request a Quote
Description
CLE MALE LONGUE 32MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361349
Hex Keys 2361349
CLE MALE LONGUE 32MM

CLE MALE LONGUE 32MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361349
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details