Facom UK Ltd Hex Keys 83H.24

Description
CLE MALE LONGUE 24MM
Request a Quote
Description
CLE MALE LONGUE 24MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361346
Hex Keys 2361346
CLE MALE LONGUE 24MM

CLE MALE LONGUE 24MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361346
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details