Facom UK Ltd Hex Keys 83H.2

Description
CLE MALE LONGUE 2MM
Request a Quote
Description
CLE MALE LONGUE 2MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2686675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2686675
Hex Keys 2686675
CLE MALE LONGUE 2MM

CLE MALE LONGUE 2MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2686675
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details