Facom UK Ltd
Hex Keys
83H.15
Description
CLE MALE LONGUE 15MM
Request a Quote
Email Supplier
Description
CLE MALE LONGUE 15MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
2361342 |
|
Product Name
|
Hex Keys |
|
Type
|
Key
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Socket
Drive Size
0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length
10 inch (254 mm)
View Details
Kuriyama of America, Inc.
Drive Size
1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight
1.08 lbs (0.4898 kg)
View Details