Facom UK Ltd Hex Keys 83H.10

Description
CLE MALE LONGUE 10MM
Request a Quote
Description
CLE MALE LONGUE 10MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361338
Hex Keys 2361338
CLE MALE LONGUE 10MM

CLE MALE LONGUE 10MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361338
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details