Facom UK Ltd Tap & Die Wrenches 832.1P1/2

Description
832.1'1/2 PORTE FILIERE M10X150 -M18X250
Request a Quote
Description
832.1'1/2 PORTE FILIERE M10X150 -M18X250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tap & Die Wrenches - 2360595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tap & Die Wrenches
2360595
Tap & Die Wrenches 2360595
832.1'1/2 PORTE FILIERE M10X150 -M18X250

832.1'1/2 PORTE FILIERE M10X150 -M18X250

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2360595
Product Name Tap & Die Wrenches
Wrench Length 12.8 inch (325 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details