Facom UK Ltd Tap & Die Wrenches 832.1P

Description
832.1' PORTE FILIERE M3X50 - M9X125
Request a Quote
Description
832.1' PORTE FILIERE M3X50 - M9X125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tap & Die Wrenches - 2360594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tap & Die Wrenches
2360594
Tap & Die Wrenches 2360594
832.1' PORTE FILIERE M3X50 - M9X125

832.1' PORTE FILIERE M3X50 - M9X125

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2360594
Product Name Tap & Die Wrenches
Wrench Length 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details