Facom UK Ltd Tap & Die Wrenches 830A.5

Description
Short ratcheting tap wrench M6
Request a Quote
Description
Short ratcheting tap wrench M6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tap & Die Wrenches - 7554113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tap & Die Wrenches
7554113
Tap & Die Wrenches 7554113
Short ratcheting tap wrench M6

Short ratcheting tap wrench M6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 7554113
Product Name Tap & Die Wrenches
Wrench Length 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details