Facom UK Ltd Tap & Die Wrenches 830A.10

Description
105mm Short Ratcheting Tap Wrench
Request a Quote
Description
105mm Short Ratcheting Tap Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tap & Die Wrenches - 7845948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tap & Die Wrenches
7845948
Tap & Die Wrenches 7845948
105mm Short Ratcheting Tap Wrench

105mm Short Ratcheting Tap Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 7845948
Product Name Tap & Die Wrenches
Features Ratcheting
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details