Facom UK Ltd Hex Keys 83.5AVSE

Description
CLE MALE COUDEE ISOLEE 5 MM
Request a Quote
Description
CLE MALE COUDEE ISOLEE 5 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361323
Hex Keys 2361323
CLE MALE COUDEE ISOLEE 5 MM

CLE MALE COUDEE ISOLEE 5 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361323
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details