Facom UK Ltd Hex Keys 83.4AVSE

Description
CLE MALE COUDEE ISOLEE 4 MM
Request a Quote
Description
CLE MALE COUDEE ISOLEE 4 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361322
Hex Keys 2361322
CLE MALE COUDEE ISOLEE 4 MM

CLE MALE COUDEE ISOLEE 4 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361322
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details