Facom UK Ltd Hex Keys 83.3AVSE

Description
CLE MALE COUDEE ISOLEE 3 MM
Request a Quote
Description
CLE MALE COUDEE ISOLEE 3 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361321
Hex Keys 2361321
CLE MALE COUDEE ISOLEE 3 MM

CLE MALE COUDEE ISOLEE 3 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361321
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details