Facom UK Ltd Hex Keys 83.12AVSE

Description
CLE MALE COUDEE ISOLEE 12 MM
Request a Quote
Description
CLE MALE COUDEE ISOLEE 12 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361320
Hex Keys 2361320
CLE MALE COUDEE ISOLEE 12 MM

CLE MALE COUDEE ISOLEE 12 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361320
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details