Facom UK Ltd Hex Keys 82H.27

Description
CLE MALE COURTE 27MM
Request a Quote
Description
CLE MALE COURTE 27MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361308
Hex Keys 2361308
CLE MALE COURTE 27MM

CLE MALE COURTE 27MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361308
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details