Facom UK Ltd Hex Keys 82H.22

Description
CLE MALE COURTE 22MM
Request a Quote
Description
CLE MALE COURTE 22MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361304
Hex Keys 2361304
CLE MALE COURTE 22MM

CLE MALE COURTE 22MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361304
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details