Facom UK Ltd Hex Keys 82H.19

Description
CLE MALE COURTE 19MM
Request a Quote
Description
CLE MALE COURTE 19MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361303
Hex Keys 2361303
CLE MALE COURTE 19MM

CLE MALE COURTE 19MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361303
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details