Facom UK Ltd Hex Keys 82H.18

Description
CLE MALE COURTE 18MM
Request a Quote
Description
CLE MALE COURTE 18MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361302
Hex Keys 2361302
CLE MALE COURTE 18MM

CLE MALE COURTE 18MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361302
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details