Facom UK Ltd Hex Keys 82H.16

Description
CLE MALE COURTE 16MM
Request a Quote
Description
CLE MALE COURTE 16MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361301
Hex Keys 2361301
CLE MALE COURTE 16MM

CLE MALE COURTE 16MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361301
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details