Facom UK Ltd
Hex Keys
82H.13
Description
CLE MALE COURTE 13MM
Request a Quote
Email Supplier
Description
CLE MALE COURTE 13MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
2361300 |
|
Product Name
|
Hex Keys |
|
Type
|
Key
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Type
Single End
Drive Size
2 inch (50.8 mm)
Wrench Weight
1.52 lbs (0.6893 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Type
Socket
Drive Size
0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length
20 inch (508 mm)
View Details