Facom UK Ltd Hex Keys 82H.0.9

Description
Hex Key 0.9mm
Request a Quote
Description
Hex Key 0.9mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 7947726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
7947726
Hex Keys 7947726
Hex Key 0.9mm

Hex Key 0.9mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 7947726
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details