Facom Tools Cross Wrenches & Control Cabinet Keys 77A.TO2

Description
SWITCH KEY 17-19-21M
Request a Quote
Description
SWITCH KEY 17-19-21M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cross Wrenches & Control Cabinet Keys - 2367579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cross Wrenches & Control Cabinet Keys
2367579
Cross Wrenches & Control Cabinet Keys 2367579
SWITCH KEY 17-19-21M

SWITCH KEY 17-19-21M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2367579
Product Name Cross Wrenches & Control Cabinet Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details