Facom UK Ltd Spanners 76.14

Description
cles a pipe 6x12 pans 14 mm
Request a Quote
Description
cles a pipe 6x12 pans 14 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2209363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2209363
Spanners 2209363
cles a pipe 6x12 pans 14 mm

cles a pipe 6x12 pans 14 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2209363
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details