Facom UK Ltd Multimeter Leads 714A-L

Description
POINTES DE TOUCHE 714A
Request a Quote
Description
POINTES DE TOUCHE 714A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 2353813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
2353813
Multimeter Leads 2353813
POINTES DE TOUCHE 714A

POINTES DE TOUCHE 714A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Test Probes
Product Number 2353813
Product Name Multimeter Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip to Banana Plug, 18 AWG PVC Test Lead - 680H - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Leads - 2222623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details