Facom UK Ltd Spanners 70A.32

Description
CLE A TUYAUTER A CLIQUET 32MM
Request a Quote
Description
CLE A TUYAUTER A CLIQUET 32MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362457
Spanners 2362457
CLE A TUYAUTER A CLIQUET 32MM

CLE A TUYAUTER A CLIQUET 32MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362457
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers