Facom UK Ltd Spanners 70A.30

Description
CLE A TUYAUTER A CLIQUET 30MM
Request a Quote
Description
CLE A TUYAUTER A CLIQUET 30MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362456
Spanners 2362456
CLE A TUYAUTER A CLIQUET 30MM

CLE A TUYAUTER A CLIQUET 30MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362456
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details