Facom UK Ltd Spanners 66A.8X9

Description
Facom 66A.8X9 Combination Spanner
Request a Quote
Description
Facom 66A.8X9 Combination Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362440
Spanners 2362440
Facom 66A.8X9 Combination Spanner

Facom 66A.8X9 Combination Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362440
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details